IC MCU 16BIT 64KB FLASH 44LQFP Product overview: MC56F8035VLDR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8035VLDR can be used for catalog matching and distributor lookup.
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 64KB (32K x 16) FLASH 44-LQFP (10x10)
Manufacturer: NXP USA Inc.
Win Source Part Number: 808670-MC56F8035VLDR
Packaging: Reel
Mounting Style: SMD
Core Processor: 56800E
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Part Number Series: MC56F8035
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 64KB FLASH 44LQFP
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 64KB (32K x 16) FLASH 44-LQFP (10x10)
IC MCU 16BIT 64KB FLASH 44LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC56F8035VLDR | MC56F8035VLDR-ND | 808670-MC56F8035VLDR | MC56F8035VLDR | MC56F8035VLDR | MC56F8035VLDR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC56F8035VLDR | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | |
| ROM | 64 KB | 64 KB | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |