NXP Semiconductors Embedded - Embedded - Microcontrollers - MC56F8033VLC MC56F8033VLC

Description
Microcontroller, 16-Bit, FLASH, 56800E CPU, 32MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 56800E CPU, 32MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC56F8033VLC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 56800E CPU, 32MHz, CMOS, PQFP32

Microcontroller, 16-Bit, FLASH, 56800E CPU, 32MHz, CMOS, PQFP32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC56F8033VLC - 787795-MC56F8033VLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F8033VLC
787795-MC56F8033VLC
Embedded - Embedded - Microcontrollers - MC56F8033VLC 787795-MC56F8033VLC
Manufacturer: NXP Win Source Part Number: 787795-MC56F8033VLC Series: 56F8xxx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: 56800E Speed: 32MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: MC56F8033 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): R5F104AGASP#X0; R5F212G6SNFP#U0; R5F212G6SNFP#W4; R5F21334HJFP; Introduction Date: June 27, 2009 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787795-MC56F8033VLC
Series: 56F8xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: 56800E
Speed: 32MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 6x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: MC56F8033
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): R5F104AGASP#X0; R5F212G6SNFP#U0; R5F212G6SNFP#W4; R5F21334HJFP;
Introduction Date: June 27, 2009
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC56F8033VLC
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC56F8033VLC
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: MC56F8033VLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8033VLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 32LQFP Product overview: MC56F8033VLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8033VLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-15336-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15336-ND
Microcontrollers 568-15336-ND
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 64KB (32K x 16) FLASH 32-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 64KB (32K x 16) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8033VLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8033VLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8033VLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - MC56F8033VLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8033VLC
Microcontrollers MC56F8033VLC
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 64KB (32K x 16) FLASH 32-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 64KB (32K x 16) FLASH 32-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MC56F8033VLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8033VLC
Embedded - Microcontrollers MC56F8033VLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F8033VLC 787795-MC56F8033VLC 685-MC56F8033VLC 568-15336-ND MC56F8033VLC MC56F8033VLC MC56F8033VLC
Product Name Embedded - Embedded - Microcontrollers - MC56F8033VLC 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP32 Other; Tray LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers