MC56F8027 - Microcontroller, 16
56800E - Microcontroller IC 16-Bit 32MHz 32KB (16K x 16) FLASH 64-LQFP (10x10)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F8027VLD | MC56F8027VLD |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete |
| Clock Speed | 32 MHz | 32 MHz |
| RAM | 2 KB | 2 KB |
| ROM Type | Flash; FLASH |