NXP Semiconductors Microcontrollers MC56F8014VFAE

Description
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC56F8014VFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F8014VFAE-ND
Microcontrollers MC56F8014VFAE-ND
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-MC56F8014VFAE
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-MC56F8014VFAE
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: MC56F8014VFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8014VFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: MC56F8014VFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8014VFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC56F8014VFAE - 088849-MC56F8014VFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F8014VFAE
088849-MC56F8014VFAE
Embedded - Embedded - Microcontrollers - MC56F8014VFAE 088849-MC56F8014VFAE
Manufacturer: NXP Win Source Part Number: 088849-MC56F8014VFAE Packaging: Tray Core Processor: 56800E Number of I/O: 26 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MC56F8014 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 16 Alternative Parts (Cross-Reference): R5F21334CNFP#50; R5F21334ANFP; R5F21276SDFP#X6; Introduction Date: March 26, 2005 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 088849-MC56F8014VFAE
Packaging: Tray
Core Processor: 56800E
Number of I/O: 26
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MC56F8014
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Alternative Parts (Cross-Reference): R5F21334CNFP#50; R5F21334ANFP; R5F21276SDFP#X6;
Introduction Date: March 26, 2005
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC56F8014VFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC56F8014VFAE
Microcontrollers MC56F8014VFAE
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC56F8014VFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8014VFAE
Embedded - Microcontrollers MC56F8014VFAE
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC56F8014VFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8014VFAE
Microcontrollers MC56F8014VFAE
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC56F8014VFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8014VFAE
Microcontrollers MC56F8014VFAE
56800E 56F8014 Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

56800E 56F8014 Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC56F8014VFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8014VFAE
Microcontrollers MC56F8014VFAE
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8014VFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8014VFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8014VFAE
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F8014VFAE-ND 685-MC56F8014VFAE 088849-MC56F8014VFAE MC56F8014VFAE MC56F8014VFAE MC56F8014VFAE MC56F8014VFAE
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC56F8014VFAE Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7706AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers