IC MCU 16BIT 16KB FLASH 32LQFP Product overview: MC56F8013VFAE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8013VFAE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 022704-MC56F8013VFAE
Packaging: Tray
Core Processor: 56800E
Number of I/O: 26
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 6x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Alternative Parts (Cross-Reference): R5F21134FP; MC56F8014VFAE; MC56F8014MFAE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
IC MCU 16BIT 16KB FLASH 32LQFP
IC MCU 16BIT 16KB FLASH 32LQFP
56800E 56F8000 Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC56F8013VFAE | 022704-MC56F8013VFAE | MC56F8013VFAE-ND | MC56F8013VFAE | MC56F8013VFAE | MC56F8013VFAE | MC56F8013VFAE |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC56F8013VFAE | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Package Type | Other; Bulk | QFP; Other; 32-LQFP (7x7) | LFQP; Other; 32-LQFP | Other; 32-LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |