Manufacturer: NXP
Win Source Part Number: 074527-MC56F8006VLF
Packaging: Tray
Core Processor: 56800E
Number of I/O: 40
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 16
MICROCONTROLLER, 16-BIT, FLASH, Product overview: MC56F8006VLF from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8006VLF can be used for catalog matching and distributor lookup.
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 48LQFP
MICROCONTROLLER, 16-BIT, FLASH,
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 48LQFP
MICROCONTROLLER, 16-BIT, FLASH,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 074527-MC56F8006VLF | 685-MC56F8006VLF | MC56F8006VLF-ND | MC56F8006VLF | MC56F8006VLF | MC56F8006VLF | MC56F8006VLF | MC56F8006VLF | MC56F8006VLF |
| Product Name | Embedded - Embedded - Microcontrollers - MC56F8006VLF | 16-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |