NTSC/PAL Modulator 16-SOIC
Manufacturer: NXP USA Inc.
Win Source Part Number: 804818-MC44BS374T1AE
Packaging: Tube
Type: NTSC/PAL Modulator
Mounting Style: SMD
Applications: Audio/Video, VCR's, Set-Top Boxes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Part Number Series: MC44BS374
IC NTSC/PAL MODULATOR 16SOIC
NTSC/PAL Modulator 16-SOIC
NTSC/PAL Modulator 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | MC44BS374T1AEF-ND | 804818-MC44BS374T1AEF | MC44BS374T1AEF | MC44BS374T1AEF |
| Product Name | Specialized ICs | Specialized ICs - MC44BS374T1AEF | Specialized ICs | Specialized ICs |