NTSC/PAL Modulator 16-SOIC
Manufacturer: NXP
Win Source Part Number: 097659-MC44BS373CAEF
Packaging: Reel - TR
Type: NTSC/PAL Modulator
Applications: Audio/Video, VCR's, Set-Top Boxes
Mounting: SMD (SMT)
Family Name: MC44BS373CA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): MC44BS373CAEF;
Introduction Date: October 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC NTSC/PAL MODULATOR 16SOIC
NTSC/PAL Modulator 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | MC44BS373CAEFR2TR-ND | 097659-MC44BS373CAEFR2 | MC44BS373CAEFR2 | MC44BS373CAEFR2 |
| Product Name | Specialized ICs | Specialized ICs - MC44BS373CAEFR2 | Specialized ICs | Specialized ICs |