Manufacturer: NXP
Win Source Part Number: 883470-MC40XS6500EK
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC40
Categories: Integrated Circuits (ICs)
Case / Package: 32-HSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PWR SWITCH N-CHAN 1:1 32HSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC40XS6500EK | MC40XS6500EK |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC40XS6500EK | PMIC - Power Distribution Switches, Load Drivers |
| Current | 3.2 amps |