Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995042-MC4044P
Length: 19.56 mm
Mounting: SMD (SMT)
Height: 3.68 mm
Number of Pins: 14
Width: 6.6 mm
Categories: OEM Parts(M-N)
Case / Package: PDIP
Alternative Parts (Cross-Reference): MC4044PMC 4044P; MC4044 P; MC4044P*; MC4044P.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995042-MC4044P |
| Product Name | OEM Parts - OEM Parts (M - N) - MC4044P |