Manufacturer: NXP
Win Source Part Number: 085597-MC3PHACVPE
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: IGBT
Motor Type - AC, DC: AC, Synchronous
Family Name: MC3PHAC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 28-PDIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ZLF645E0P2832G; ZLF645S0P2832G; ZGP323HEP2808G;
Introduction Date: August 21, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Motor Driver IGBT Serial 28-PDIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP Product overview: MC3PHACVPE from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC3PHACVPE can be used for catalog matching and distributor lookup.
Motor Driver IGBT Serial 28-PDIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 085597-MC3PHACVPE | MC3PHACVPE-ND | 744-MC3PHACVPE | MC3PHACVPE | MC3PHACVPE | MC3PHACVPE |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC3PHACVPE | Motor Drivers, Controllers | 4.5V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 4 to 6 volts | 6 volts | |||
| Motor / System | Synchronous | Synchronous; AC, Synchronous |