Manufacturer: NXP
Win Source Part Number: 787790-MC3PHACVFAE
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 32-LQFP
Applications: General
Mounting: SMD
Technology: IGBT
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: Serial
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Synchronous
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): ST72F324LK6T6; KMC908MR8VAC; MC908MR8VACR2;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-5.5V 32LQFP Product overview: MC3PHACVFAE from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC3PHACVFAE can be used for catalog matching and distributor lookup.
Motor Driver IGBT Serial 32-LQFP (7x7)
IC MOTOR DRIVER 4.5V-5.5V 32LQFP
IC MOTOR DRIVER 4.5V-5.5V 32LQFP
Motor Driver IGBT Serial 32-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 787790-MC3PHACVFAE | 744-MC3PHACVFAE | MC3PHACVFAE-ND | MC3PHACVFAE | MC3PHACVFAE | MC3PHACVFAE |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC3PHACVFAE | 4.5V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 6 volts | 4 to 6 volts | |||
| PC-Based Bus | Serial |