Power Switch/Driver 1:5 N-Channel 65mA 24-PQFN (12x12)
Power Switch/Driver 1:6 N-Channel 24-PQFN (12x12)
IC PWR SWITCH N-CHAN 1:6 24PQFN
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC35XS3500HFK | MC35XS3500HFK | MC35XS3500HFK |
| Product Name | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | High-side | |
| Number of Outputs | 5 | 6 | |
| Output Configuration | Inverting; Noninverting | Inverting | |
| Output Current | 0.0650 amps |