NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC34PF1510A4EP

Description
Win Source Part Number: 1225654-MC34PF1510A4 EP Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 2156-MC34PF1510A4EP- 954
Request a Quote Datasheet
Description
Win Source Part Number: 1225654-MC34PF1510A4 EP Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 2156-MC34PF1510A4EP- 954
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1225654-MC34PF1510A4EP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1225654-MC34PF1510A4EP
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1225654-MC34PF1510A4EP
Win Source Part Number: 1225654-MC34PF1510A4 EP Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 2156-MC34PF1510A4EP- 954

Win Source Part Number: 1225654-MC34PF1510A4EP
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 77 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 2156-MC34PF1510A4EP-954

Buy Now
Power Management Ic, -40 To 105Deg C; Supply Voltage Nxp - 71AC3030 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 105Deg C; Supply Voltage Nxp
71AC3030
Power Management Ic, -40 To 105Deg C; Supply Voltage Nxp 71AC3030
POWER MANAGEMENT IC, -40 TO 105DEG C; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:3; No. of Regulated Outputs:6; Digital IC Case:QFN-EP; No. of Pins:40Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 105DEG C; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:3; No. of Regulated Outputs:6; Digital IC Case:QFN-EP; No. of Pins:40Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - MC34PF1510A4EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34PF1510A4EP
Power Management - Specialized MC34PF1510A4EP
PMIC

PMIC

Buy Now
Power Management - Specialized - MC34PF1510A4EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34PF1510A4EP
Power Management - Specialized MC34PF1510A4EP
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1225654-MC34PF1510A4EP 71AC3030 MC34PF1510A4EP MC34PF1510A4EP
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management Ic, -40 To 105Deg C; Supply Voltage Nxp Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details