IC MOTOR DRIVER 6V-58V 56QFN Product overview: MC34GD3000EPR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 58V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 58V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC34GD3000EPR2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 56-QFN (8x8)
MOTOR PRE-DRIVER, 3P BLDC, 1A, QFN-56; Motor Type:DC Brushless; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:14.8V; Driver Case Style:QFN; No. of Pins:56Pins; Supply Voltage Min:5V; Supply Voltage Max:58V RoHS Compliant: Yes
IC MOTOR DRIVER 6V-58V 56QFN
IC MOTOR DRIVER 6V-58V 56QFN
Motor Driver Power MOSFET SPI 56-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MC34GD3000EPR2 | MC34GD3000EPR2-ND | 56Y1630 | MC34GD3000EPR2 | MC34GD3000EPR2 | MC34GD3000EPR2 |
| Product Name | 6V 58V Motor Driver IC | Motor Drivers, Controllers | Motor Pre-Driver, 3P Bldc, 1A, Qfn-56; Motor Type Nxp | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| DC Input | 58 volts | 6 to 58 volts | 5 to 58 volts | |||
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 56-VFQFN Exposed Pad |