Motor Driver Power MOSFET SPI 56-QFN (8x8)
Win Source Part Number: 1025978-MC34GD3000EP
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 260
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 6V ~ 58V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 58V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -20°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MC33GD3000EP; LV8044LP-TLM-E; LV8044LP-TLM-H; L6207Q; AMIS30421C4211RG;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935313159557
Base Product Number: MC34GD3000
IC MOTOR DRIVER 6V-58V 56QFN Product overview: MC34GD3000EP from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 58V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 58V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC34GD3000EP can be used for catalog matching and distributor lookup.
MOTOR PRE-DRIVER, 3P BLDC, 1A, QFN-56; Motor Type:DC Brushless; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:14.8V; Driver Case Style:QFN; No. of Pins:56Pins; Supply Voltage Min:5V; Supply Voltage Max:58V RoHS Compliant: Yes
Motor Driver Power MOSFET SPI 56-QFN (8x8)
Multiphase Motor Driver Power MOSFET SPI 56-QFN (8x8)
GD3000 - Brushless DC Motor Gate
IC MOTOR DRIVER 6V-58V 56QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC34GD3000EP-ND | 1025978-MC34GD3000EP | 744-MC34GD3000EP | 56Y1629 | MC34GD3000EP | MC34GD3000EP | MC34GD3000EP |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 6V 58V Motor Driver IC | Motor Pre-Driver, 3P Bldc, 1A, Qfn-56; Motor Type Nxp | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 56-VFQFN Exposed Pad | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 C (-4 F) | -20 to 105 C (-4 to 221 F) | |||
| AC Input | 6 to 58 volts | 6 to 58 volts | 5 to 58 volts |