Manufacturer: NXP
Win Source Part Number: 883447-MC34981ABHFK
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tray
Package: 16-PowerQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC349
Categories: Integrated Circuits (ICs)
Case / Package: 16-PQFN (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13497, 934070675557, MC34981ABHFK-ND
IC PWR SWITCH N-CHAN 1:1 16QFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC34981ABHFK | MC34981ABHFK |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC34981ABHFK | PMIC - Power Distribution Switches, Load Drivers |
| Current | 40.0 amps |