IC BRIDGE DRIVER PAR 32SOIC Product overview: MC34931EK from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC34931EK can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Logic 32-SOIC-EP
MOTOR DRIVER, H-BRIDGE, 28V, WSOIC-32; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:32Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
IC BRIDGE DRIVER PAR 32SOIC
IC BRIDGE DRIVER PAR 32SOIC
Motor Driver Power MOSFET Logic 32-SOIC-EP
Motor Driver Power MOSFET Logic 32-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MC34931EK | 568-13504-ND | 27X9327 | MC34931EK | MC34931EK | MC34931EK |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, H-Bridge, 28V, Wsoic-32; Motor Type Nxp | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Logic | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Input | 36 volts | 5 to 36 volts | 5 to 28 volts | |||
| Motor / System | DC Brushed | H-Bridge | DC Brushed; DC Servo; Brushed DC, DC Servo | |||
| Configuration | PCB Mount; "32-SSOP (0.295"", 7.50mm Width) Exposed Pad" |