Manufacturer: NXP
Win Source Part Number: 207892-MC34921AER2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A, 4.5A
Voltage - Load: 0 V to 38 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 64-LQFP EP (10x10)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.8 V to 5.2 V
IC MTR DRV UNIPLR 4.8-5.2V 64QFP Product overview: MC34921AER2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC34921AER2 can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Serial 64-LQFP-EP (10x10)
Unipolar Motor Driver Power MOSFET Serial 64-LQFP-EP (10x10)
IC MTR DRV UNIPLR 4.8-5.2V 64QFP
IC MTR DRV UNIPLR 4.8-5.2V 64QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 207892-MC34921AER2 | 744-MC34921AER2 | MC34921AER2-ND | MC34921AER2 | MC34921AER2 | MC34921AER2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC34921AER2 | 5.2V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 volts | 5 to 5 volts | |||
| Continuous Current | 1.5 to 4.5 amps | 1.5 to 4.5 amps | ||||
| PC-Based Bus | Serial |