NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC34910BAC

Description
Win Source Part Number: 1038233-MC34910BAC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: System Basis Chip Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 4.5mA Voltage - Supply: 5.5V ~ 18V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: NXP Semiconductors Other Names: 2156-MC34910BAC-954 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1038233-MC34910BAC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: System Basis Chip Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 4.5mA Voltage - Supply: 5.5V ~ 18V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: NXP Semiconductors Other Names: 2156-MC34910BAC-954 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1038233-MC34910BAC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1038233-MC34910BAC
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1038233-MC34910BAC
Win Source Part Number: 1038233-MC34910BAC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: System Basis Chip Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 4.5mA Voltage - Supply: 5.5V ~ 18V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: NXP Semiconductors Other Names: 2156-MC34910BAC-954 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1038233-MC34910BAC
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: System Basis Chip
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 4.5mA
Voltage - Supply: 5.5V ~ 18V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: NXP Semiconductors
Other Names: 2156-MC34910BAC-954
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Power Management - Specialized - MC34910BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34910BAC
Power Management - Specialized MC34910BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC34910BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34910BAC
Power Management - Specialized MC34910BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC34910BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34910BAC
Power Management - Specialized MC34910BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1038233-MC34910BAC MC34910BAC MC34910BAC
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details