IC LED DRVR RGLTR PWM 2.6A 24QFN Product overview: MC34845DEP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.6A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34845DEP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 926158-MC34845DEP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.6A (Switch) 24-QFN-EP (4x4)
Package: Tray
Package: 24-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC348
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN-EP (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13739, 935314226557, MC34845DEP-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.6A (Switch) 24-QFN-EP (4x4)
LED DRVR 96Segment 9V/12V/15V/18V Automotive 24-Pin QFN EP
IC LED DRVR RGLTR DIM 2.6A 24QFN
IC LED DRVR RGLTR PWM 2.6A 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MC34845DEP | 926158-MC34845DEP | 568-13739-ND | 568-MC34845DEP | MC34845DEP | MC34845DEP |
| Product Name | 2.6A LED Driver IC | PMIC - PMIC - LED Drivers - MC34845DEP | LED Drivers | LED DRVR 96Segment 9V/12V/15V/18V Automotive 24-Pin QFN EP | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Input Voltage | 5 to 21 volts | 5 to 21 volts | 5 to 21 volts | |||
| Number of Channels | 6 # | |||||
| Package Type | Tray | 24-QFN-EP (4x4) | 24-UFQFN Exposed Pad | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |