NXP Semiconductors LED Drivers MC34845CEP

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.3A (Switch) 24-QFN-EP (4x4)
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.3A (Switch) 24-QFN-EP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MC34845CEP-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MC34845CEP-ND
LED Drivers MC34845CEP-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.3A (Switch) 24-QFN-EP (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.3A (Switch) 24-QFN-EP (4x4)

Buy Now Datasheet
Board Mount LED Drivers - MC34845CEP - 787782-MC34845CEP - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MC34845CEP
787782-MC34845CEP
Board Mount LED Drivers - MC34845CEP 787782-MC34845CEP
Manufacturer: NXP Win Source Part Number: 787782-MC34845CEP Packaging: Tray Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 8 V ~ 60 V Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Family Name: 34845 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Voltage Supply MAX: 21V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 5V Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787782-MC34845CEP
Packaging: Tray
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 8 V ~ 60 V
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: 34845
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Voltage Supply MAX: 21V
Output Current per Channel: 2.3A (Switch)
Voltage Supply MIN: 5V
Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ;
Introduction Date: March 05, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - MC34845CEP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MC34845CEP
PMIC - LED Drivers MC34845CEP
IC LED DRVR RGLTR DIM 2.3A 24QFN

IC LED DRVR RGLTR DIM 2.3A 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MC34845CEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MC34845CEP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MC34845CEP
IC LED DRVR RGLTR PWM 2.3A 24QFN

IC LED DRVR RGLTR PWM 2.3A 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MC34845CEP-ND 787782-MC34845CEP MC34845CEP MC34845CEP
Product Name LED Drivers Board Mount LED Drivers - MC34845CEP PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 21 volts 5 to 21 volts
Output Voltage 8 to 60 volts 8 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
4 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Drivers - 620-APM80900KNBATR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 2.65 to 25 volts
View Details
2 suppliers