LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 80mA 32-QFN-EP (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC34844AEPR2 |
| Product Name | LED Drivers |
| Number of Outputs | 10 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 60 volts |
| Output Current | 0.0800 amps |