IC REG BUCK 3.3V 600MA 8UDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-UFDFN
IC REG BUCK 3.3V 600MA 8USON
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34727CFCR2 | MC34727CFCR2 | MC34727CFCR2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-UFDFN |