Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 8-UFDFN
IC REG BUCK 1.8V 600MA 8UDFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34727BFCR2 | MC34727BFCR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-UFDFN | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.8 to ? volts |