Manufacturer: NXP
Win Source Part Number: 883439-MC34717EPR2
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, DDR Voltage Regulator IC 2 Output 26-QFN (5x5)
Package: Reel - TR
Package: 26-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MC347
Categories: Integrated Circuits (ICs)
Case / Package: 26-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MC34717 - Switch-Mode Power Supp Product overview: MC34717EPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34717EPR2 can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 5.0A 1.0MHZ DUAL SWITCH
IC REG CONV DDR 2OUT 26QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 883439-MC34717EPR2 | 750-MC34717EPR2 | MC34717EPR2 | MC34717EPR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MC34717EPR2 | Power Management IC | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 26-QFN (5x5) | Other; Bulk | Other; 26-VFQFN Exposed Pad |