NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MC34716EP

Description
IC REG CONV DDR 2OUT 26QFN
Datasheet
Description
IC REG CONV DDR 2OUT 26QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - MC34716EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
MC34716EP
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MC34716EP
IC REG CONV DDR 2OUT 26QFN

IC REG CONV DDR 2OUT 26QFN

Supplier's Site
Buck, 3-6V, Dual, 1Mhz, 5/3A, 26Qfn; No. Of Outputs Nxp - 69W9831 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3-6V, Dual, 1Mhz, 5/3A, 26Qfn; No. Of Outputs Nxp
69W9831
Buck, 3-6V, Dual, 1Mhz, 5/3A, 26Qfn; No. Of Outputs Nxp 69W9831
BUCK, 3-6V, DUAL, 1MHZ, 5/3A, 26QFN; No. of Outputs:2 Output; Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current - Output 1:5A; Output Current - Output 2:3A; Output Voltage -RoHS Compliant: Yes

BUCK, 3-6V, DUAL, 1MHZ, 5/3A, 26QFN; No. of Outputs:2 Output; Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current - Output 1:5A; Output Current - Output 2:3A; Output Voltage -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MC34716EP 69W9831
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Buck, 3-6V, Dual, 1Mhz, 5/3A, 26Qfn; No. Of Outputs Nxp
Outlets 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details