IC REG CONV DDR 1OUT 24QFN Product overview: MC34713EPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34713EPR2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 805714-MC34713EPR2
Packaging: Reel
Mounting Style: SMD
Applications: Converter, DDR
Voltage - Output: 0.7V ~ 3.6V
Voltage - Input: 3V ~ 6V
Number of Outputs: 1
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Part Number Series: MC34713
Switching Voltage Regulators SINGLE SWITCH REGULATOR
IC REG CONV DDR 1OUT 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-MC34713EPR2 | 805714-MC34713EPR2 | MC34713EPR2 | MC34713EPR2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MC34713EPR2 | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |