Manufacturer: NXP
Win Source Part Number: 074520-MC34713EP
Packaging: Tray
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 6 V
Number of Outputs: 1
Output Voltage: 0.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
SWITCH-MODE POWER SUPPLY, FULLY Product overview: MC34713EP from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34713EP can be used for catalog matching and distributor lookup.
- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)
Switching Voltage Regulators SINGLE SWITCH REG
IC REG CONV DDR 1OUT 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 074520-MC34713EP | 750-MC34713EP | 568-MC34713EP | MC34713EP | MC34713EP |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MC34713EP | Power Management IC | Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4) | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 24-QFN-EP (4x4) | Other; Bulk | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | ||||
| Output Voltage | 0.7000 to 3.6 volts |