NXP Semiconductors Special Purpose Regulators MC34712EP

Description
- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)
Description
- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34712EP from Quarktwin Technology Ltd. is a fully integrated synchronous buck switching regulator designed for point-of-load applications, particularly suitable for DDR memory buses including DDR, DDR2, DDR3, and DDR4. It features a 3.0 A sink and source capability, with an input voltage range of 3.0 V to 6.0 V and an output voltage range from 0.6 V to 1.35 V, maintaining an accuracy of ±1%. The device supports programmable switching frequencies from 200 kHz to 1.0 MHz, with a default frequency of 1.0 MHz. The MC34712EP includes several protection features such as overcurrent limit, short-circuit protection, thermal shutdown, and output overvoltage/undervoltage detection. It also provides a buffered reference output voltage for memory chipsets and has active low power-good output signals along with standby and shutdown inputs. The product is housed in a thermally enhanced 24-pin exposed pad QFN package, making it a compact solution for complex designs requiring efficient power management.

Datasheet Summary
Powered by GS/AI

The MC34712EP from Quarktwin Technology Ltd. is a fully integrated synchronous buck switching regulator designed for point-of-load applications, particularly suitable for DDR memory buses including DDR, DDR2, DDR3, and DDR4. It features a 3.0 A sink and source capability, with an input voltage range of 3.0 V to 6.0 V and an output voltage range from 0.6 V to 1.35 V, maintaining an accuracy of ±1%. The device supports programmable switching frequencies from 200 kHz to 1.0 MHz, with a default frequency of 1.0 MHz. The MC34712EP includes several protection features such as overcurrent limit, short-circuit protection, thermal shutdown, and output overvoltage/undervoltage detection. It also provides a buffered reference output voltage for memory chipsets and has active low power-good output signals along with standby and shutdown inputs. The product is housed in a thermally enhanced 24-pin exposed pad QFN package, making it a compact solution for complex designs requiring efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - MC34712EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MC34712EP
Special Purpose Regulators MC34712EP
- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)

- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)

Buy Now Datasheet
Special Purpose Regulators - MC34712EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MC34712EP
Special Purpose Regulators MC34712EP
- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)

- Converter, DDR Voltage Regulator IC 1 Output 24-QFN-EP (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC34712EP
Product Name Special Purpose Regulators
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details