NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34709VK MC34709VK

Description
Manufacturer: NXP Win Source Part Number: 883438-MC34709VK Operating Temperature Range: -40°C ~ 85°C Features: Processor PMIC 130-MAPBGA (8x8) Package: 130-LFBGA Package: Tray Mounting: Surface Mount Family Name: MC34709 Categories: Integrated Circuits (ICs) Case / Package: 130-MAPBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1740 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883438-MC34709VK Operating Temperature Range: -40°C ~ 85°C Features: Processor PMIC 130-MAPBGA (8x8) Package: 130-LFBGA Package: Tray Mounting: Surface Mount Family Name: MC34709 Categories: Integrated Circuits (ICs) Case / Package: 130-MAPBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1740 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34709VK - 883438-MC34709VK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34709VK
883438-MC34709VK
PMIC - PMIC - Power Management - Specialized - MC34709VK 883438-MC34709VK
Manufacturer: NXP Win Source Part Number: 883438-MC34709VK Operating Temperature Range: -40°C ~ 85°C Features: Processor PMIC 130-MAPBGA (8x8) Package: 130-LFBGA Package: Tray Mounting: Surface Mount Family Name: MC34709 Categories: Integrated Circuits (ICs) Case / Package: 130-MAPBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1740 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883438-MC34709VK
Operating Temperature Range: -40°C ~ 85°C
Features: Processor PMIC 130-MAPBGA (8x8)
Package: 130-LFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MC34709
Categories: Integrated Circuits (ICs)
Case / Package: 130-MAPBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1740
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MC34709VK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34709VK
Power Management - Specialized MC34709VK
Processor PMIC 130-MAPBGA (8x8)

Processor PMIC 130-MAPBGA (8x8)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 883438-MC34709VK MC34709VK
Product Name PMIC - PMIC - Power Management - Specialized - MC34709VK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details