NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34704BEPR2 MC34704BEPR2

Description
Manufacturer: NXP Win Source Part Number: 787778-MC34704BEPR2 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC34704 Categories: Integrated Circuits (ICs) Operating Supply Current: 86mA Manufacturer Package: 56-QFN-EP (7x7) Alternative Parts (Cross-Reference): MC34704BEP; Introduction Date: July 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787778-MC34704BEPR2 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC34704 Categories: Integrated Circuits (ICs) Operating Supply Current: 86mA Manufacturer Package: 56-QFN-EP (7x7) Alternative Parts (Cross-Reference): MC34704BEP; Introduction Date: July 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34704BEPR2 - 787778-MC34704BEPR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34704BEPR2
787778-MC34704BEPR2
PMIC - PMIC - Power Management - Specialized - MC34704BEPR2 787778-MC34704BEPR2
Manufacturer: NXP Win Source Part Number: 787778-MC34704BEPR2 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC34704 Categories: Integrated Circuits (ICs) Operating Supply Current: 86mA Manufacturer Package: 56-QFN-EP (7x7) Alternative Parts (Cross-Reference): MC34704BEP; Introduction Date: July 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787778-MC34704BEPR2
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Applications: Processor
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC34704
Categories: Integrated Circuits (ICs)
Operating Supply Current: 86mA
Manufacturer Package: 56-QFN-EP (7x7)
Alternative Parts (Cross-Reference): MC34704BEP;
Introduction Date: July 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - MC34704BEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34704BEPR2
Power Management - Specialized MC34704BEPR2
Processor PMIC 56-QFN-EP (7x7)

Processor PMIC 56-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 787778-MC34704BEPR2 MC34704BEPR2
Product Name PMIC - PMIC - Power Management - Specialized - MC34704BEPR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details