NXP Semiconductors Power Management - Specialized MC34704AEPR2

Description
Processor PMIC 56-QFN-EP (7x7)
Description
Processor PMIC 56-QFN-EP (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34704AEPR2 is a multi-channel Power Management IC (PMIC) designed for multimedia application microprocessors. It supports either 5 or 8 independent output voltages from a single input power supply ranging from 2.7 to 5.5 V, making it suitable for portable devices powered by Li-Ion/polymer batteries or USB-powered applications. The device operates with high efficiency and is built using SMARTMOS technology. Housed in a 7x7 mm, Pb-free QFN56 package, the MC34704AEPR2 can operate at a switching frequency of up to 2.0 MHz, allowing for reduced external component size and efficient power management solutions. Key features include dynamic voltage scaling, I²C programmability, output undervoltage and overvoltage detection, overcurrent limit detection, and thermal limit detection for most regulators. The device also boasts a low shutdown current of 5.0 µA and true cutoff on all boost and buck-boost regulators, enhancing its suitability for energy-sensitive applications.

Datasheet Summary
Powered by GS/AI

The MC34704AEPR2 is a multi-channel Power Management IC (PMIC) designed for multimedia application microprocessors. It supports either 5 or 8 independent output voltages from a single input power supply ranging from 2.7 to 5.5 V, making it suitable for portable devices powered by Li-Ion/polymer batteries or USB-powered applications. The device operates with high efficiency and is built using SMARTMOS technology. Housed in a 7x7 mm, Pb-free QFN56 package, the MC34704AEPR2 can operate at a switching frequency of up to 2.0 MHz, allowing for reduced external component size and efficient power management solutions. Key features include dynamic voltage scaling, I²C programmability, output undervoltage and overvoltage detection, overcurrent limit detection, and thermal limit detection for most regulators. The device also boasts a low shutdown current of 5.0 µA and true cutoff on all boost and buck-boost regulators, enhancing its suitability for energy-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC34704AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34704AEPR2
Power Management - Specialized MC34704AEPR2
Processor PMIC 56-QFN-EP (7x7)

Processor PMIC 56-QFN-EP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC34704AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34704AEPR2
Power Management - Specialized MC34704AEPR2
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - MC34704AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34704AEPR2
Power Management - Specialized MC34704AEPR2
Processor PMIC 56-QFN-EP (7x7)

Processor PMIC 56-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC34704AEPR2 MC34704AEPR2
Product Name Power Management - Specialized Power Management - Specialized
Type 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details