NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34702EKR2 MC34702EKR2

Description
Manufacturer: NXP Win Source Part Number: 1218715-MC34702EKR2 Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Power Supplies Supply Current: 60mA Categories: Integrated Circuits Supplier Device Package: 32-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-BSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MC34702 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218715-MC34702EKR2 Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Power Supplies Supply Current: 60mA Categories: Integrated Circuits Supplier Device Package: 32-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-BSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MC34702 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34702EKR2 - 1218715-MC34702EKR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34702EKR2
1218715-MC34702EKR2
PMIC - PMIC - Power Management - Specialized - MC34702EKR2 1218715-MC34702EKR2
Manufacturer: NXP Win Source Part Number: 1218715-MC34702EKR2 Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Power Supplies Supply Current: 60mA Categories: Integrated Circuits Supplier Device Package: 32-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-BSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MC34702 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 6V

Manufacturer: NXP
Win Source Part Number: 1218715-MC34702EKR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: Power Supplies
Supply Current: 60mA
Categories: Integrated Circuits
Supplier Device Package: 32-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MC34702
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 6V

Buy Now
Power Management - Specialized - MC34702EKR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34702EKR2
Power Management - Specialized MC34702EKR2
Power Supplies PMIC 32-SOIC

Power Supplies PMIC 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1218715-MC34702EKR2 MC34702EKR2
Product Name PMIC - PMIC - Power Management - Specialized - MC34702EKR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details