IC BATT CHG LI-ION 1CELL 8UDFN
IC BATT CHG LI-ION 1CELL 8UDFN
IC BATT CHG LI-ION 1CELL 8UDFN
Manufacturer: NXP
Win Source Part Number: 207890-MC34674CEPR2
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 650mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Maximum Supply Voltage: 10V
IC BATT CHG LI-ION 1CELL 8UDFN
Charger IC Lithium Ion/Polymer 8-UDFN (3x2)
IC BATT CHG LI-ION 1CELL 8UDFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 568-14233-6-ND | 207890-MC34674CEPR2 | MC34674CEPR2 | MC34674CEPR2 | MC34674CEPR2 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MC34674CEPR2 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 8-UFDFN Exposed Pad | 8-UDFN-EP (2x3) | 8-UFDFN Exposed Pad | ||
| Pins | 8 | ||||
| Cells | 1 | 1 |