NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34129EF MC34129EF

Description
Manufacturer: NXP Win Source Part Number: 130996-MC34129EF Packaging: Tube/Rail Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 130996-MC34129EF Packaging: Tube/Rail Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34129EF - 130996-MC34129EF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34129EF
130996-MC34129EF
PMIC - PMIC - Power Management - Specialized - MC34129EF 130996-MC34129EF
Manufacturer: NXP Win Source Part Number: 130996-MC34129EF Packaging: Tube/Rail Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA

Manufacturer: NXP
Win Source Part Number: 130996-MC34129EF
Packaging: Tube/Rail
Applications: Telecommunications
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 12 V
Operating Supply Current: 2.5mA

Buy Now Datasheet
Power Management - Specialized - MC34129EF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34129EF
Power Management - Specialized MC34129EF
Telecommunications PMIC 14-SO

Telecommunications PMIC 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 130996-MC34129EF MC34129EF
Product Name PMIC - PMIC - Power Management - Specialized - MC34129EF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details