NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34129DR2 MC34129DR2

Description
Manufacturer: NXP Win Source Part Number: 131759-MC34129DR2 Packaging: Reel - TR Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 131759-MC34129DR2 Packaging: Reel - TR Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34129DR2 - 131759-MC34129DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34129DR2
131759-MC34129DR2
PMIC - PMIC - Power Management - Specialized - MC34129DR2 131759-MC34129DR2
Manufacturer: NXP Win Source Part Number: 131759-MC34129DR2 Packaging: Reel - TR Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA

Manufacturer: NXP
Win Source Part Number: 131759-MC34129DR2
Packaging: Reel - TR
Applications: Telecommunications
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 12 V
Operating Supply Current: 2.5mA

Buy Now Datasheet
Power Management - Specialized - MC34129DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34129DR2
Power Management - Specialized MC34129DR2
Telecommunications PMIC 14-SOIC

Telecommunications PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 131759-MC34129DR2 MC34129DR2
Product Name PMIC - PMIC - Power Management - Specialized - MC34129DR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details