NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34129D MC34129D

Description
Manufacturer: NXP Win Source Part Number: 125490-MC34129D Packaging: Tube/Rail Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 125490-MC34129D Packaging: Tube/Rail Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34129D - 125490-MC34129D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34129D
125490-MC34129D
PMIC - PMIC - Power Management - Specialized - MC34129D 125490-MC34129D
Manufacturer: NXP Win Source Part Number: 125490-MC34129D Packaging: Tube/Rail Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 12 V Operating Supply Current: 2.5mA

Manufacturer: NXP
Win Source Part Number: 125490-MC34129D
Packaging: Tube/Rail
Applications: Telecommunications
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 12 V
Operating Supply Current: 2.5mA

Buy Now Datasheet
Power Management - Specialized - MC34129D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34129D
Power Management - Specialized MC34129D
Telecommunications PMIC 14-SOIC

Telecommunications PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 125490-MC34129D MC34129D
Product Name PMIC - PMIC - Power Management - Specialized - MC34129D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details