The MC33PT2001MAE is a programmable solenoid controller designed for automotive applications, particularly in engine control systems. It features a programmable architecture with four dedicated microprocessor cores optimized for controlling power MOSFETs, allowing for flexibility in design and operation. The device includes five high-side and seven low-side predrivers, supporting PWM frequencies up to 100 kHz and offering four programmable slew rates ranging from 12.5 V/Oºs to 300 V/Oºs. This controller supports boost voltages up to 72 V and incorporates an integrated End-of-Injection (EOI) measurement function. It provides comprehensive diagnostics capabilities, including open load, undervoltage, overvoltage, overcurrent, and overtemperature protection. The device is ISO 26262 compliant, ensuring safety in automotive applications, and features embedded encryption for microcode protection. Communication with the main controller is facilitated through a 16-bit SPI interface, making it suitable for various automotive and industrial applications, including gasoline and diesel direct injection systems, variable valve actuators, and transmission solenoid drivers.
SOLENOID CONTROLLER 6 64LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | MC33PT2001MAER2 |
| Product Name | PMIC - Power Management - Specialized |