NXP Semiconductors Power Management - Specialized MC33PF8200EMESR2

Description
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Description
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33PF8200EMESR2 is a power management integrated circuit (PMIC) designed for high-performance applications, particularly those utilizing i.MX 8 and S32x processors. It features a total of 12 channels, including seven high-efficiency buck converters and four linear regulators, which provide flexible power solutions for processors, memory, and various peripherals. This PMIC supports a wide input voltage range from 2.7 V to 5.5 V and includes built-in one-time programmable memory for storing key startup configurations, minimizing the need for external components. The device allows for adjustable regulator parameters via a high-speed I²C interface post-startup, enhancing adaptability for different system states. Additionally, it incorporates features such as a real-time clock supply, a coin cell charger, a watchdog timer, and a monitoring circuit that meets ASIL B safety standards. The MC33PF8200EMESR2 is packaged in a 56-pin HVQFN format, which is thermally enhanced and suitable for automotive applications. This product is particularly relevant for engineers looking for a robust power management solution in automotive infotainment and high-end consumer or industrial applications.

Datasheet Summary
Powered by GS/AI

The MC33PF8200EMESR2 is a power management integrated circuit (PMIC) designed for high-performance applications, particularly those utilizing i.MX 8 and S32x processors. It features a total of 12 channels, including seven high-efficiency buck converters and four linear regulators, which provide flexible power solutions for processors, memory, and various peripherals. This PMIC supports a wide input voltage range from 2.7 V to 5.5 V and includes built-in one-time programmable memory for storing key startup configurations, minimizing the need for external components. The device allows for adjustable regulator parameters via a high-speed I²C interface post-startup, enhancing adaptability for different system states. Additionally, it incorporates features such as a real-time clock supply, a coin cell charger, a watchdog timer, and a monitoring circuit that meets ASIL B safety standards. The MC33PF8200EMESR2 is packaged in a 56-pin HVQFN format, which is thermally enhanced and suitable for automotive applications. This product is particularly relevant for engineers looking for a robust power management solution in automotive infotainment and high-end consumer or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC33PF8200EMESR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33PF8200EMESR2
Power Management - Specialized MC33PF8200EMESR2
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC33PF8200EMESR2
Product Name Power Management - Specialized
Type 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24162YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
View Details
2 suppliers