The MC33PF8200DMES is a power management integrated circuit (PMIC) designed for high-performance automotive applications, specifically tailored for use with S32V344 processors. It features a total of 12 channels, including up to seven high-efficiency buck converters and four linear regulators, which provide flexible power solutions for processors, memory, and various peripherals. The device operates with an input voltage range of 2.7 V to 5.5 V and includes a built-in real-time clock (RTC) supply and coin cell charger. This PMIC supports a one-time programmable memory for storing key startup configurations, which minimizes the need for external components. Additionally, it offers adjustable regulator parameters via a high-speed I²C communication interface, enhancing adaptability for different system states. The MC33PF8200DMES is designed to meet ASIL B safety standards, making it suitable for automotive applications that require compliance with safety regulations. The device is housed in a compact 56-pin HVQFN package, measuring 8 mm x 8 mm x 0.85 mm, which is thermally enhanced for improved performance.
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33PF8200DMES |
| Product Name | Power Management - Specialized |
| Type | 56-VFQFN Exposed Pad |