NXP Semiconductors VCOs (Voltage Controlled Oscillators) - MC33MR2001VVK MC33MR2001VVK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747328-MC33MR2001VVK Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747328-MC33MR2001VVK Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - MC33MR2001VVK - 747328-MC33MR2001VVK - Win Source Electronics
Laguna Hills, CA, United States
VCOs (Voltage Controlled Oscillators) - MC33MR2001VVK
747328-MC33MR2001VVK
VCOs (Voltage Controlled Oscillators) - MC33MR2001VVK 747328-MC33MR2001VVK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747328-MC33MR2001VVK Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747328-MC33MR2001VVK
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
VCOs (Voltage Controlled Oscillators) - MC33MR2001VVK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
MC33MR2001VVK
VCOs (Voltage Controlled Oscillators) MC33MR2001VVK
VCO 77GHZ 6MM X 6MM

VCO 77GHZ 6MM X 6MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 747328-MC33MR2001VVK MC33MR2001VVK
Product Name VCOs (Voltage Controlled Oscillators) - MC33MR2001VVK VCOs (Voltage Controlled Oscillators)
Oscillator Type VCO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 863-510BBA100M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 50-ECS-2016MV-270-BN-TRCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details