NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MC33HB2001FK

Description
Win Source Part Number: 1340805-MC33HB2001FK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Features: Slew Rate Controlled Package: Tray Applications: DC Motors, General Purpose Standard Package: 260 Technology: Power MOSFET Interface: SPI Fault Protection: Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 5V ~ 28V Rds On (Typ): 125mOhm LS (Max) , 125mOhm HS (Max) Load Type: Inductive Voltage - Supply: 5V ~ 28V Mounting Type: Surface Mount Package / Case: 32-PowerQFN Supplier Device Package: 32-PQFN (8x8) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MC33HB2001
Request a Quote Datasheet
Description
Win Source Part Number: 1340805-MC33HB2001FK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Features: Slew Rate Controlled Package: Tray Applications: DC Motors, General Purpose Standard Package: 260 Technology: Power MOSFET Interface: SPI Fault Protection: Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 5V ~ 28V Rds On (Typ): 125mOhm LS (Max) , 125mOhm HS (Max) Load Type: Inductive Voltage - Supply: 5V ~ 28V Mounting Type: Surface Mount Package / Case: 32-PowerQFN Supplier Device Package: 32-PQFN (8x8) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MC33HB2001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1340805-MC33HB2001FK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1340805-MC33HB2001FK
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1340805-MC33HB2001FK
Win Source Part Number: 1340805-MC33HB2001FK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Features: Slew Rate Controlled Package: Tray Applications: DC Motors, General Purpose Standard Package: 260 Technology: Power MOSFET Interface: SPI Fault Protection: Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 5V ~ 28V Rds On (Typ): 125mOhm LS (Max) , 125mOhm HS (Max) Load Type: Inductive Voltage - Supply: 5V ~ 28V Mounting Type: Surface Mount Package / Case: 32-PowerQFN Supplier Device Package: 32-PQFN (8x8) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MC33HB2001

Win Source Part Number: 1340805-MC33HB2001FK
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Features: Slew Rate Controlled
Package: Tray
Applications: DC Motors, General Purpose
Standard Package: 260
Technology: Power MOSFET
Interface: SPI
Fault Protection: Over Temperature, Over Voltage, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Rds On (Typ): 125mOhm LS (Max) , 125mOhm HS (Max)
Load Type: Inductive
Voltage - Supply: 5V ~ 28V
Mounting Type: Surface Mount
Package / Case: 32-PowerQFN
Supplier Device Package: 32-PQFN (8x8)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MC33HB2001

Buy Now Datasheet
Full Half-Bridge Drivers - MC33HB2001FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MC33HB2001FK
Full Half-Bridge Drivers MC33HB2001FK
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-PQFN (8x8)

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-PQFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 1340805-MC33HB2001FK MC33HB2001FK
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 5 to 28 volts 5 to 28 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1112PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHCT125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12750-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details