Win Source Part Number: 1077265-MC33HB2001EK
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: SPI
Fault Protection: Over Temperature, Over Voltage, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Rds On (Typ): 125mOhm LS (Max), 125mOhm HS (Max)
Load Type: Inductive
Voltage - Supply: 5V ~ 28V
Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 32-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935318112518
Base Product Number: MC33HB2001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1077265-MC33HB2001EKR2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| Output Options | Inverting |