The MC33HB2000EK is a monolithic H-Bridge Power IC designed for controlling brushed DC motors and servo motors. It supports peak currents exceeding 10 A, with a continuous average load current of 3.0 A. The device features SPI programmability for advanced diagnostic reporting, including charge pump undervoltage, overvoltage, and short-circuit detection. It offers eight selectable slew rates and four current limits, allowing for flexibility in various applications. This driver is AEC-Q100 grade 1 qualified, making it suitable for automotive applications and compliant with ISO 26262 safety standards. It operates within a voltage range of 5.0 V to 28 V and includes integrated protection features for overtemperature, undervoltage, and short-circuit conditions. The MC33HB2000EK is available in a 32-pin SOICW package, providing a compact solution for motor control needs.
Half Bridge Driver DC Motors, General Purpose Power MOSFET 32-SOIC-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC33HB2000EK |
| Product Name | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 3 amps |
| Supply Voltage | 3.3 to 5 volts |