Bipolar Motor Driver CMOS SPI 28-HVQFN (6x6)
H-BRIDGE, SPI, BRUSHED DC MOTOR
H-BRIDGE, SPI, BRUSHED DC MOTOR
H-BRIDGE, SPI, BRUSHED DC MOTOR
H-BRIDGE, SPI, BRUSHED DC MOTOR
Bipolar Motor Driver CMOS SPI 28-HVQFN (6x6)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 568-MC33HB2000AESR2TR-ND | MC33HB2000AESR2 | MC33HB2000AESR2 | MC33HB2000AESR2 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | 28-VQFN Exposed Pad | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 5 to 28 volts |