NXP SEMICONDUCTORS
MC33GD3100EKR2 -- GATE DRIVERS
NXP Semiconductors
Gate Drivers
MC33GD3100EKR2
Description
IGBT GATE DRIVE IC
Description
IGBT GATE DRIVE IC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MC33GD3100EKR2 |
|
Product Name
|
Gate Drivers |
|
Package Type
|
SOIC; Other; 32-BSSOP (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Package Type
Other; 10-VFDFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.5000 amps
View Details
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
3.6 amps
VIN
40 volts
View Details