IGBT GATE DRIVE IC Product overview: MC33GD3100EKR2 from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33GD3100EKR2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356655-MC33GD3100EK
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Product Status: Obsolete
Package / Case: 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 32-SOIC
Base Product Number: MC33GD3100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V
Driven Configuration: Half-Bridge
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 15A, 15A
Half-Bridge Gate Driver IC 32-SOIC
Half-Bridge Gate Driver IC 32-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MC33GD3100EKR2 | 1356655-MC33GD3100EKR2 | 568-MC33GD3100EKR2TR-ND | MC33GD3100EKR2 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |
| Output Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | Tape & Reel (TR) | SOIC; SSOP | "32-BSSOP (0.295"", 7.50mm Width)" | SOP; SSOP; 32-BSSOP (0.295\", 7.50mm Width) |