NXP SEMICONDUCTORS
MC33GD3100EK -- GATE DRIVERS
NXP Semiconductors
Gate Drivers
MC33GD3100EK
Description
IGBT GATE DRIVE IC
Description
IGBT GATE DRIVE IC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MC33GD3100EK |
|
Product Name
|
Gate Drivers |
|
Package Type
|
SOIC; Other; 32-BSSOP (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Adjustable / Variable
View Details
Allegro MicroSystems Inc.
Package Type
SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Special Features
Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT
0.3000 amps
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details