NXP Semiconductors Gate Driver IC MC33GD3100A3EK

Description
IGBT GATE DRIVE IC Product overview: MC33GD3100A3EK from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33GD3100A3EK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT GATE DRIVE IC Product overview: MC33GD3100A3EK from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33GD3100A3EK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-MC33GD3100A3EK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MC33GD3100A3EK
Gate Driver IC 730-MC33GD3100A3EK
IGBT GATE DRIVE IC Product overview: MC33GD3100A3EK from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33GD3100A3EK can be used for catalog matching and distributor lookup.

IGBT GATE DRIVE IC Product overview: MC33GD3100A3EK from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33GD3100A3EK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 568-MC33GD3100A3EK-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC 32-SOIC

Half-Bridge Gate Driver IC 32-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - MC33GD3100A3EK - 883423-MC33GD3100A3EK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33GD3100A3EK
883423-MC33GD3100A3EK
PMIC - PMIC - Gate Drivers - MC33GD3100A3EK 883423-MC33GD3100A3EK
Manufacturer: NXP Win Source Part Number: 883423-MC33GD3100A3E K Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC - 32-SOIC Package: 32-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: MC33GD3100 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-MC33GD3100A3EK, 935381426574

Manufacturer: NXP
Win Source Part Number: 883423-MC33GD3100A3EK
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC - 32-SOIC
Package: 32-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC33GD3100
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-MC33GD3100A3EK, 935381426574

Buy Now Datasheet
Igbt Driver, -40 To 150Deg C Rohs Compliant Nxp - 64AH4056 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, -40 To 150Deg C Rohs Compliant Nxp
64AH4056
Igbt Driver, -40 To 150Deg C Rohs Compliant Nxp 64AH4056
IGBT DRIVER, -40 TO 150DEG C ROHS COMPLIANT: YES

IGBT DRIVER, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gate Drivers - MC33GD3100A3EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MC33GD3100A3EK
Gate Drivers MC33GD3100A3EK
Half-Bridge Gate Driver IC 32-SOIC

Half-Bridge Gate Driver IC 32-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MC33GD3100A3EK 568-MC33GD3100A3EK-ND 883423-MC33GD3100A3EK 64AH4056 MC33GD3100A3EK
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - MC33GD3100A3EK Igbt Driver, -40 To 150Deg C Rohs Compliant Nxp Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Number of Outputs 1; 1
Output Current 15 amps 15 amps 15 amps
Supply Voltage -0.3000 to 40 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6263KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
Specialty Logic - 1727-74AUP1Z04GW,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CDC2351QDB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details